Pulse Electronics Corporation Ethernet Transformer HX5084NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5084NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5084NL
Ethernet Transformer HX5084NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-HX5084NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5084NL
Pulse Transformer 166-HX5084NL
MODULE 4CH EXTEMP GIGABIT 24SOIC Product overview: HX5084NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084NL can be used for catalog matching and distributor lookup.

MODULE 4CH EXTEMP GIGABIT 24SOIC Product overview: HX5084NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1685-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1685-5-ND
Pulse Transformers 553-1685-5-ND
330µH Pulse Transformer Surface Mount

330µH Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5084NL - 1182665-HX5084NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5084NL
1182665-HX5084NL
Pulse Transformers - HX5084NL 1182665-HX5084NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182665-HX5084NL Packaging: Tube Mounting Style: SMD Inductance: 330μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.163" (4.14mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Parts Dimension: 0.600" L x 0.300" W (15.24mm x 7.62mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182665-HX5084NL
Packaging: Tube
Mounting Style: SMD
Inductance: 330μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.163" (4.14mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Parts Dimension: 0.600" L x 0.300" W (15.24mm x 7.62mm)

Buy Now Datasheet
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics - 85AJ2914 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics
85AJ2914
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics 85AJ2914
XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD ROHS COMPLIANT: YES

XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD ROHS COMPLIANT: YES

Supplier's Site
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2795 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2795
Mdl,sin,1Gd,1 Pulse Electronics 51AK2795
MDL,SIN,1GD,1:1,SM,T U NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SM,TU NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5084NL
Transformers - Pulse Transformers HX5084NL
MODULE 4CH EXTEMP GIGABIT 24SOIC

MODULE 4CH EXTEMP GIGABIT 24SOIC

Supplier's Site
Pulse Transformers - HX5084NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5084NL
Pulse Transformers HX5084NL
MODULE 4CH EXTEMP GIGABIT 24SOIC

MODULE 4CH EXTEMP GIGABIT 24SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5084NL
Audio Transformers / Signal Transformers HX5084NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5084NL 166-HX5084NL 553-1685-5-ND 1182665-HX5084NL 85AJ2914 HX5084NL HX5084NL HX5084NL
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers Pulse Transformers - HX5084NL Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0226-EL Flyback Transformer - B0226-EL B0226-ELD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details