Manufacturer: Pulse
Win Source Part Number: 920690-HX5004ENLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.31.2000
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
PULSE XFMR 1 CT:1CT TX/RX 350UH
PULSE XFMR 1 CT:1CT TX/RX 350UH
PULSE XFMR 1 CT:1CT TX/RX 350UH
Audio Transformers / Signal Transformers MDL,SIN,1GD,1:1,SMT TR, NPB
PULSE XFMR 1 CT:1CT TX/RX 350UH
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 920690-HX5004ENLT | 553-HX5004ENLTTR-ND | HX5004ENLT | HX5004ENLT | HX5004ENLT |
| Product Name | Pulse Transformers - HX5004ENLT | Pulse Transformers | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |