Pulse Electronics Corporation Pulse Transformers HX5008NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1761-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1761-2-ND
Pulse Transformers 553-1761-2-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1761-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1761-6-ND
Pulse Transformers 553-1761-6-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1761-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1761-1-ND
Pulse Transformers 553-1761-1-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5008NLT - 1044392-HX5008NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5008NLT
1044392-HX5008NLT
Pulse Transformers - HX5008NLT 1044392-HX5008NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1044392-HX5008NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.251" (6.37mm) Mounting: SMD (SMT) Weight: 0.056 oz (1.6g) Categories: Transformers Status: Active Alternative Parts (Cross-Reference): HX5008FNLT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1044392-HX5008NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.251" (6.37mm)
Mounting: SMD (SMT)
Weight: 0.056 oz (1.6g)
Categories: Transformers
Status: Active
Alternative Parts (Cross-Reference): HX5008FNLT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pulse Transformer - 166-HX5008NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5008NLT
Pulse Transformer 166-HX5008NLT
TRANSFORMER MODULE GIGABIT 1PORT Product overview: HX5008NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5008NLT can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE GIGABIT 1PORT Product overview: HX5008NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5008NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2779 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2779
Mdl,sin,1Gd,1 Pulse Electronics 51AK2779
MDL,SIN,1GD,1:1,SM,T R, NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SM,TR, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2780 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2780
Mdl,sin,1Gd,1 Pulse Electronics 51AK2780
MDL,SIN,1GD,1:1,SM,T R, NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SM,TR, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pulse Transformers - HX5008NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5008NLT
Pulse Transformers HX5008NLT
TRANSFORMER MODULE GIGABIT 1PORT

TRANSFORMER MODULE GIGABIT 1PORT

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HX5008NLT
Inductors/Coils/Transformers >> RJ45 Transformer HX5008NLT
1:1 SOP-24-15.1mm RJ45 Transformer ROHS

1:1 SOP-24-15.1mm RJ45 Transformer ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5008NLT
Transformers - Pulse Transformers HX5008NLT
TRANSFORMER MODULE GIGABIT 1PORT

TRANSFORMER MODULE GIGABIT 1PORT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5008NLT
Audio Transformers / Signal Transformers HX5008NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 325uH 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 325uH 1-Port

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-1761-2-ND 1044392-HX5008NLT 166-HX5008NLT 51AK2779 HX5008NLT HX5008NLT HX5008NLT HX5008NLT
Product Name Pulse Transformers Pulse Transformers - HX5008NLT Pulse Transformer Mdl,sin,1Gd,1 Pulse Electronics Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
3 Watt PoE Transformers for TI LM5070 - C1592-AL C1592-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 5-2337822-1-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers