Pulse Electronics Corporation Pulse Transformers HXB7010HLT

Description
MOD SIN 10GD 1:1 EXT. HF SMD
Request a Quote Datasheet
Description
MOD SIN 10GD 1:1 EXT. HF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HXB7010HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXB7010HLTCT-ND
Pulse Transformers 553-HXB7010HLTCT-ND
MOD SIN 10GD 1:1 EXT. HF SMD

MOD SIN 10GD 1:1 EXT. HF SMD

Buy Now Datasheet
Pulse Transformers - 553-HXB7010HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXB7010HLTDKR-ND
Pulse Transformers 553-HXB7010HLTDKR-ND
MOD SIN 10GD 1:1 EXT. HF SMD

MOD SIN 10GD 1:1 EXT. HF SMD

Buy Now Datasheet
Pulse Transformers - 553-HXB7010HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXB7010HLTTR-ND
Pulse Transformers 553-HXB7010HLTTR-ND
MOD SIN 10GD 1:1 EXT. HF SMD

MOD SIN 10GD 1:1 EXT. HF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-HXB7010HLTCT-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST7030 Series SMT Current Sense Transformers - CST7030-150L CST7030-150LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611469-6 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details