Pulse Electronics Corporation Pulse Transformers HX6096NLS

Description
250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX6096NLS-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
HX6096NLS-ND
Pulse Transformers HX6096NLS-ND
250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1382285-HX6096NLS - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1382285-HX6096NLS
Transformers - Pulse Transformers 1382285-HX6096NLS
Win Source Part Number: 1382285-HX6096NLS Category: Transformers>Pulse Transformers Package: Bulk Size / Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) Transformer Type: LAN 10/100/1000 Base-T Inductance: 250µH Height - Seated (Max): 0.270" (6.85mm) Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Pulse Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 25 pcs

Win Source Part Number: 1382285-HX6096NLS
Category: Transformers>Pulse Transformers
Package: Bulk
Size / Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm)
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 250µH
Height - Seated (Max): 0.270" (6.85mm)
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Pulse
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 25 pcs

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX6096NLS
Transformers - Pulse Transformers HX6096NLS
TRANSFORMER

TRANSFORMER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number HX6096NLS-ND 1382285-HX6096NLS HX6096NLS
Product Name Pulse Transformers Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F16-1250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 106J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details