Pulse Electronics Corporation Ethernet Transformer HX5004ENL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5004ENL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5004ENL
Ethernet Transformer HX5004ENL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
350UH Pulse Transformer - 166-HX5004ENL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5004ENL
350UH Pulse Transformer 166-HX5004ENL
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5004ENL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5004ENL can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5004ENL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5004ENL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3204-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3204-5-ND
Pulse Transformers 553-3204-5-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Transformers Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers Pulse Transformers
Transformers Pulse Transformers
Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Package: Tube Product Status: Active Inductance: 350µH Mounting Type: Surface Mount Size / Dimension: 0.689" L x 0.480" W (17.50mm x 12.20mm) Height - Seated (Max): 0.225" (5.72mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Transformers Pulse Transformers
Package: Tube
Product Status: Active
Inductance: 350µH
Mounting Type: Surface Mount
Size / Dimension: 0.689" L x 0.480" W (17.50mm x 12.20mm)
Height - Seated (Max): 0.225" (5.72mm)

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5004ENL
Transformers - Pulse Transformers HX5004ENL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2774 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2774
Mdl,sin,1Gd,1 Pulse Electronics 51AK2774
MDL,SIN,1GD,1:1,SMT, TU, NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SMT,TU, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5004ENL
Audio Transformers / Signal Transformers HX5004ENL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5004ENL 166-HX5004ENL 553-3204-5-ND HX5004ENL 51AK2774 HX5004ENL
Product Name Ethernet Transformer 350UH Pulse Transformer Pulse Transformers Transformers Pulse Transformers Transformers - Pulse Transformers Mdl,sin,1Gd,1 Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:1 CORE & WIRE Transformer, 800 - 1900 MHz, 50Ω - TCL1-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details