Pulse Electronics Corporation Pulse Transformers HXE2006HLT

Description
TRANSF ESS BMS 500V 4.3KV
Request a Quote Datasheet
Description
TRANSF ESS BMS 500V 4.3KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HXE2006HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXE2006HLTCT-ND
Pulse Transformers 553-HXE2006HLTCT-ND
TRANSF ESS BMS 500V 4.3KV

TRANSF ESS BMS 500V 4.3KV

Buy Now Datasheet
Pulse Transformers - 553-HXE2006HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXE2006HLTTR-ND
Pulse Transformers 553-HXE2006HLTTR-ND
TRANSF ESS BMS 500V 4.3KV

TRANSF ESS BMS 500V 4.3KV

Buy Now Datasheet
Pulse Transformers - 553-HXE2006HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXE2006HLTDKR-ND
Pulse Transformers 553-HXE2006HLTDKR-ND
TRANSF ESS BMS 500V 4.3KV

TRANSF ESS BMS 500V 4.3KV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transformers
Product Number 553-HXE2006HLTCT-ND
Product Name Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1539M27 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 2-1672327-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details