PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5062FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5062FNLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 920692-HX5062FNLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-3320-6, HX5062FNLT-ND, 553-3320-2, 553-3320-1
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
PULSE XFMR 1 CT:1CT TX/RX 350UH
PULSE XFMR 1 CT:1CT TX/RX 350UH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-HX5062FNLT | 920692-HX5062FNLT | 553-3320-2-ND | HX5062FNLT | HX5062FNLT |
| Product Name | 350UH Pulse Transformer | Pulse Transformers - HX5062FNLT | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |