Pulse Electronics Corporation Pulse Transformers - HX6098NLT HX6098NLT

Description
Manufacturer: Pulse Win Source Part Number: 874070-HX6098NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: HX6098NLT-ND, 1840-1076-1, 1840-1076-2, 1840-1076-6
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 874070-HX6098NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: HX6098NLT-ND, 1840-1076-1, 1840-1076-2, 1840-1076-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX6098NLT - 874070-HX6098NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX6098NLT
874070-HX6098NLT
Pulse Transformers - HX6098NLT 874070-HX6098NLT
Manufacturer: Pulse Win Source Part Number: 874070-HX6098NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: HX6098NLT-ND, 1840-1076-1, 1840-1076-2, 1840-1076-6

Manufacturer: Pulse
Win Source Part Number: 874070-HX6098NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: HX6098NLT-ND, 1840-1076-1, 1840-1076-2, 1840-1076-6

Buy Now Datasheet
Pulse Transformers - 553-HX6098NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX6098NLTTR-ND
Pulse Transformers 553-HX6098NLTTR-ND
120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX6098NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX6098NLTDKR-ND
Pulse Transformers 553-HX6098NLTDKR-ND
120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX6098NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX6098NLTCT-ND
Pulse Transformers 553-HX6098NLTCT-ND
120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
120UH Pulse Transformer - 166-HX6098NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH Pulse Transformer
166-HX6098NLT
120UH Pulse Transformer 166-HX6098NLT
PULSE XFMR 1 CT:1CT TX/RX 120UH Product overview: HX6098NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 120UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6098NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 120UH Product overview: HX6098NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 120UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6098NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mdl,sin,1Gpp,1 Pulse Electronics - 51AK2814 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gpp,1 Pulse Electronics
51AK2814
Mdl,sin,1Gpp,1 Pulse Electronics 51AK2814
MDL,SIN,1GPP,1:1,SMT ,TR, NPB ROHS COMPLIANT: YES

MDL,SIN,1GPP,1:1,SMT,TR, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mdl,sin,1Gpp,1 Pulse Electronics - 51AK2815 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gpp,1 Pulse Electronics
51AK2815
Mdl,sin,1Gpp,1 Pulse Electronics 51AK2815
MDL,SIN,1GPP,1:1,SMT ,TR, NPB ROHS COMPLIANT: YES

MDL,SIN,1GPP,1:1,SMT,TR, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pulse Transformers - HX6098NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX6098NLT
Pulse Transformers HX6098NLT
PULSE XFMR 1 CT:1CT TX/RX 120UH

PULSE XFMR 1 CT:1CT TX/RX 120UH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX6098NLT
Transformers - Pulse Transformers HX6098NLT
PULSE XFMR 1 CT:1CT TX/RX 120UH

PULSE XFMR 1 CT:1CT TX/RX 120UH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 874070-HX6098NLT 553-HX6098NLTTR-ND 166-HX6098NLT 51AK2814 HX6098NLT HX6098NLT
Product Name Pulse Transformers - HX6098NLT Pulse Transformers 120UH Pulse Transformer Mdl,sin,1Gpp,1 Pulse Electronics Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672324-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 1.1 VA
View Details