TRANSFORMER MODULE GIGABIT 2PORT Product overview: HX5020NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020NLT can be used for catalog matching and distributor lookup.
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182663-HX5020NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.06 oz (1.71g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.341" (8.66mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm)
MDL,DUAL,1GD,1:1,SMT
MDL,DUAL,1GD,1:1,SMT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port
TRANSFORMER MODULE GIGABIT 2PORT
TRANSFORMER MODULE GIGABIT 2PORT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 166-HX5020NLT | 553-1762-2-ND | 1182663-HX5020NLT | 51AK2785 | HX5020NLT | HX5020NLT | HX5020NLT |
| Product Name | Pulse Transformer | Pulse Transformers | Pulse Transformers - HX5020NLT | Mdl,dual,1Gd,1 Pulse Electronics | Audio Transformers / Signal Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |