Pulse Electronics Corporation Pulse Transformer HX2260NLT

Description
XFRMR MODUL 1PORT POE 1:1 10/100 Product overview: HX2260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2260NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR MODUL 1PORT POE 1:1 10/100 Product overview: HX2260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2260NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX2260NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX2260NLT
Pulse Transformer 166-HX2260NLT
XFRMR MODUL 1PORT POE 1:1 10/100 Product overview: HX2260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2260NLT can be used for catalog matching and distributor lookup.

XFRMR MODUL 1PORT POE 1:1 10/100 Product overview: HX2260NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2260NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1008298-HX2260NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1008298-HX2260NLT
Transformers - Pulse Transformers 1008298-HX2260NLT
Win Source Part Number: 1008298-HX2260NLT Category: Transformers>Pulse Transformers Series: Star Magnetics™ Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.245" (6.22mm) Standard Package: 600 Mounting: SMD (SMT) Weight: 0.1 oz (2.85 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 1840-1071-2,HX2260NL T-ND,1840-1071-6,184 0-1071-1

Win Source Part Number: 1008298-HX2260NLT
Category: Transformers>Pulse Transformers
Series: Star Magnetics™
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.245" (6.22mm)
Standard Package: 600
Mounting: SMD (SMT)
Weight: 0.1 oz (2.85 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 1840-1071-2,HX2260NLT-ND,1840-1071-6,1840-1071-1

Buy Now Datasheet
Pulse Transformers - 553-HX2260NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX2260NLTDKR-ND
Pulse Transformers 553-HX2260NLTDKR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX2260NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX2260NLTTR-ND
Pulse Transformers 553-HX2260NLTTR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX2260NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX2260NLTCT-ND
Pulse Transformers 553-HX2260NLTCT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX2260NLT
Transformers - Pulse Transformers HX2260NLT
XFRMR MODUL 1PORT POE 1:1 10/100

XFRMR MODUL 1PORT POE 1:1 10/100

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-HX2260NLT 1008298-HX2260NLT 553-HX2260NLTDKR-ND HX2260NLT
Product Name Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Telecom
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details