Pulse Electronics Corporation Ethernet Transformer HX5084FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5084FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5084FNL
Ethernet Transformer HX5084FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
350UH Pulse Transformer - 166-HX5084FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5084FNL
350UH Pulse Transformer 166-HX5084FNL
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5084FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084FNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5084FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 994939-HX5084FNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
994939-HX5084FNL
Transformers - Pulse Transformers 994939-HX5084FNL
Win Source Part Number: 994939-HX5084FNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.163" (4.14mm) Standard Package: 30 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.600" L x 0.385" W (15.24mm x 9.78mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2248

Win Source Part Number: 994939-HX5084FNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.163" (4.14mm)
Standard Package: 30
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.600" L x 0.385" W (15.24mm x 9.78mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2248

Buy Now Datasheet
Pulse Transformers - 553-2248-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2248-ND
Pulse Transformers 553-2248-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5084FNL
Transformers - Pulse Transformers HX5084FNL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5084FNL
Audio Transformers / Signal Transformers HX5084FNL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH 1-Port

Buy Now Datasheet
Pulse Transformers - HX5084FNL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5084FNL
Pulse Transformers HX5084FNL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5084FNL 166-HX5084FNL 994939-HX5084FNL 553-2248-ND HX5084FNL HX5084FNL HX5084FNL
Product Name Ethernet Transformer 350UH Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - ITNA-0239-D202-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details