Pulse Electronics Corporation Pulse Transformers HX5020FNLT

Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-2247-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2247-6-ND
Pulse Transformers 553-2247-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2247-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2247-2-ND
Pulse Transformers 553-2247-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2247-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2247-1-ND
Pulse Transformers 553-2247-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5020FNLT - 776262-HX5020FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5020FNLT
776262-HX5020FNLT
Pulse Transformers - HX5020FNLT 776262-HX5020FNLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 776262-HX5020FNLT Series: * Packaging: Reel package Mounting: SMD Family Name: HX5020 Categories: Transformers Dimension: 1.100" L x 0.395" W (27.94mm x 10.03mm) Height - Seated (Maximum): 0.328" (8.33mm) Introduction Date: August 13, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 776262-HX5020FNLT
Series: *
Packaging: Reel package
Mounting: SMD
Family Name: HX5020
Categories: Transformers
Dimension: 1.100" L x 0.395" W (27.94mm x 10.03mm)
Height - Seated (Maximum): 0.328" (8.33mm)
Introduction Date: August 13, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
350UH Pulse Transformer - 166-HX5020FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5020FNLT
350UH Pulse Transformer 166-HX5020FNLT
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5020FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5020FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX5020FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5020FNLT
Pulse Transformers HX5020FNLT
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5020FNLT
Audio Transformers / Signal Transformers HX5020FNLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5020FNLT
Transformers - Pulse Transformers HX5020FNLT
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 553-2247-6-ND 776262-HX5020FNLT 166-HX5020FNLT HX5020FNLT HX5020FNLT HX5020FNLT
Product Name Pulse Transformers Pulse Transformers - HX5020FNLT 350UH Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
1:1 CORE & WIRE Transformer, 0.15 - 400 MHz, 50Ω - ADT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers