Pulse Electronics Corporation Pulse Transformers HX1259NLT

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX1259NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
HX1259NLT-ND
Pulse Transformers HX1259NLT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - HX1259NLT - 710373-HX1259NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1259NLT
710373-HX1259NLT
Pulse Transformers - HX1259NLT 710373-HX1259NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 710373-HX1259NLT Packaging: Tape and Reel Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.17 oz (4.84 g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Parts Dimension: 1.110" L x 0.480" W (28.19mm x 12.19mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 710373-HX1259NLT
Packaging: Tape and Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.17 oz (4.84 g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Height - Seated (Maximum): 0.235" (5.97mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Parts Dimension: 1.110" L x 0.480" W (28.19mm x 12.19mm)

Buy Now
Pulse Transformer - 166-HX1259NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1259NLT
Pulse Transformer 166-HX1259NLT
XFRMR MODULE 4PORT 1:1 10/100 Product overview: HX1259NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1259NLT can be used for catalog matching and distributor lookup.

XFRMR MODULE 4PORT 1:1 10/100 Product overview: HX1259NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1259NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX1259NLT
Transformers - Pulse Transformers HX1259NLT
XFRMR MODULE 4PORT 1:1 10/100

XFRMR MODULE 4PORT 1:1 10/100

Supplier's Site
Pulse Transformers - HX1259NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX1259NLT
Pulse Transformers HX1259NLT
XFRMR MODULE 4PORT 1:1 10/100

XFRMR MODULE 4PORT 1:1 10/100

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HX1259NLT-ND 710373-HX1259NLT 166-HX1259NLT HX1259NLT HX1259NLT
Product Name Pulse Transformers Pulse Transformers - HX1259NLT Pulse Transformer Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB Surface Mount Wideband RF Transformers - WB2-1-2WSL WB2-1-2WSLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details