Pulse Electronics Corporation Pulse Transformers HXU6200NLT

Description
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HXU6200NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXU6200NLTTR-ND
Pulse Transformers 553-HXU6200NLTTR-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HXU6200NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXU6200NLTDKR-ND
Pulse Transformers 553-HXU6200NLTDKR-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HXU6200NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HXU6200NLTCT-ND
Pulse Transformers 553-HXU6200NLTCT-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HXU6200NLT
Transformers - Pulse Transformers HXU6200NLT
XFRMR MAGNETIC 1PORT 1GIG MED

XFRMR MAGNETIC 1PORT 1GIG MED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 553-HXU6200NLTTR-ND HXU6200NLT
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformer for Texas Instruments LM5071 - DA2383-AL DA2383-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672209-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details