Manufacturer: Pulse
Win Source Part Number: 874065-HX0068ANLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2066-6, HX0068ANLT-ND, 553-2066-2, 553-2066-1
MODULE XFMR 1:1 100D SIN SMD Product overview: HX0068ANLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX0068ANLT can be used for catalog matching and distributor lookup.
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
MDL,SIN,100D,1:1,SMT
MDL,SIN,100D,1:1,SMT
MODULE XFMR 1:1 100D SIN SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 874065-HX0068ANLT | 166-HX0068ANLT | 553-2066-6-ND | HX0068ANLT | HX0068ANLT | 51AK2730 | HX0068ANLT |
| Product Name | Pulse Transformers - HX0068ANLT | SMD Pulse Transformer | Pulse Transformers | Audio Transformers / Signal Transformers | Pulse Transformers | Mdl,sin,100D,1 Pulse Electronics | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |