Pulse Electronics Corporation Ethernet Transformer HU4006NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HU4006NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HU4006NL
Ethernet Transformer HU4006NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-3928-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3928-5-ND
Pulse Transformers 553-3928-5-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HU4006NL
Transformers - Pulse Transformers HU4006NL
MODULE MAGNETIC SNGL 2.5GB SMT

MODULE MAGNETIC SNGL 2.5GB SMT

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4462 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4462
Poe Transformer, 1 Pulse Electronics 60AC4462
POE TRANSFORMER, 1:1, 1PORT, 2.5GBASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-20°C; Operating Temperature Max:125°C RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, 2.5GBASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-20°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number HU4006NL 553-3928-5-ND HU4006NL 60AC4462
Product Name Ethernet Transformer Pulse Transformers Transformers - Pulse Transformers Poe Transformer, 1 Pulse Electronics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-AXJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformers - 1537L - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details