Pulse Electronics Corporation Ethernet Transformer HX1198NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX1198NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX1198NL
Ethernet Transformer HX1198NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-HX1198NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1198NL
Pulse Transformer 166-HX1198NL
MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1198NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1198NL can be used for catalog matching and distributor lookup.

MODULE XFRMR SGL ETHR LAN 16SOIC Product overview: HX1198NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1198NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1341-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1341-5-ND
Pulse Transformers 553-1341-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HX1198NL
Inductors/Coils/Transformers >> RJ45 Transformer HX1198NL
1:1 - RJ45 Transformer ROHS

1:1 - RJ45 Transformer ROHS

Supplier's Site Datasheet
MODULE XFRMR SGL ETHR LAN 16SOIC - 664-HX1198NL - Utmel Electronic Limited
Hong Kong, China
MODULE XFRMR SGL ETHR LAN 16SOIC
664-HX1198NL
MODULE XFRMR SGL ETHR LAN 16SOIC 664-HX1198NL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site
Pulse Transformers - HX1198NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX1198NL
Pulse Transformers HX1198NL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX1198NL
Audio Transformers / Signal Transformers HX1198NL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH 1-Port

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics - 85AJ2905 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics
85AJ2905
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics 85AJ2905
XFMR, 10/100 BASE-TX, 1PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100 BASE-TX, 1PORT, SMD ROHS COMPLIANT: YES

Supplier's Site
Mdl,sin,100D,1 Pulse Electronics - 51AK2745 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK2745
Mdl,sin,100D,1 Pulse Electronics 51AK2745
MDL,SIN,100D,1:1,SM, TU NPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SM,TU NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX1198NL
Transformers - Pulse Transformers HX1198NL
MODULE XFRMR SGL ETHR LAN 16SOIC

MODULE XFRMR SGL ETHR LAN 16SOIC

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX1198NL 166-HX1198NL 553-1341-5-ND HX1198NL 664-HX1198NL HX1198NL HX1198NL 85AJ2905 HX1198NL
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer MODULE XFRMR SGL ETHR LAN 16SOIC Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
PC Mount Flat Pack™ Power Transformers - FP24-1000 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers