Pulse Electronics Corporation Pulse Transformer HX5014NLT

Description
TRANSFORMER MODULE GIGABIT 2PORT Product overview: HX5014NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5014NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSFORMER MODULE GIGABIT 2PORT Product overview: HX5014NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5014NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX5014NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5014NLT
Pulse Transformer 166-HX5014NLT
TRANSFORMER MODULE GIGABIT 2PORT Product overview: HX5014NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5014NLT can be used for catalog matching and distributor lookup.

TRANSFORMER MODULE GIGABIT 2PORT Product overview: HX5014NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5014NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1007920-HX5014NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1007920-HX5014NLT
Transformers - Pulse Transformers 1007920-HX5014NLT
Win Source Part Number: 1007920-HX5014NLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.295" (7.49mm) Standard Package: 250 Mounting: SMD (SMT) Weight: 0.14 oz (3.99 g) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: HX5014NLT-ND,1840-HX 5014NLTDKR,1840-HX50 14NLTCT,1840-HX5014N LTTR

Win Source Part Number: 1007920-HX5014NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.295" (7.49mm)
Standard Package: 250
Mounting: SMD (SMT)
Weight: 0.14 oz (3.99 g)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: HX5014NLT-ND,1840-HX5014NLTDKR,1840-HX5014NLTCT,1840-HX5014NLTTR

Buy Now Datasheet
Pulse Transformers - 553-HX5014NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX5014NLTDKR-ND
Pulse Transformers 553-HX5014NLTDKR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX5014NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX5014NLTCT-ND
Pulse Transformers 553-HX5014NLTCT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX5014NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX5014NLTTR-ND
Pulse Transformers 553-HX5014NLTTR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5014NLT
Audio Transformers / Signal Transformers HX5014NLT
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5014NLT
Transformers - Pulse Transformers HX5014NLT
TRANSFORMER MODULE GIGABIT 2PORT

TRANSFORMER MODULE GIGABIT 2PORT

Supplier's Site
Pulse Transformers - HX5014NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5014NLT
Pulse Transformers HX5014NLT
TRANSFORMER MODULE GIGABIT 2PORT

TRANSFORMER MODULE GIGABIT 2PORT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-HX5014NLT 1007920-HX5014NLT 553-HX5014NLTDKR-ND HX5014NLT HX5014NLT HX5014NLT
Product Name Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details