Pulse Electronics Corporation Ethernet Transformer HX5149NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5149NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5149NL
Ethernet Transformer HX5149NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - HX5149NL - 920695-HX5149NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5149NL
920695-HX5149NL
Pulse Transformers - HX5149NL 920695-HX5149NL
Manufacturer: Pulse Win Source Part Number: 920695-HX5149NL Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: -HX5149NL, 553-2810-5

Manufacturer: Pulse
Win Source Part Number: 920695-HX5149NL
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: -HX5149NL, 553-2810-5

Buy Now Datasheet
360UH Pulse Transformer - 166-HX5149NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
360UH Pulse Transformer
166-HX5149NL
360UH Pulse Transformer 166-HX5149NL
PULSE XFMR 1:1 360UH Product overview: HX5149NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 360UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5149NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1 360UH Product overview: HX5149NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 360UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5149NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2810-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2810-5-ND
Pulse Transformers 553-2810-5-ND
360µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

360µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5149NL
Audio Transformers / Signal Transformers HX5149NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 300uH/360uH 1-port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 300uH/360uH 1-port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5149NL
Transformers - Pulse Transformers HX5149NL
PULSE XFMR 1:1 360UH

PULSE XFMR 1:1 360UH

Supplier's Site
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics - 85AJ2916 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics
85AJ2916
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics 85AJ2916
XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD ROHS COMPLIANT: YES

XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD ROHS COMPLIANT: YES

Supplier's Site
Mdl,sin,1Gd,1 Pulse Electronics - 51AK2800 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,1Gd,1 Pulse Electronics
51AK2800
Mdl,sin,1Gd,1 Pulse Electronics 51AK2800
MDL,SIN,1GD,1:1,SMT, TU, NPB ROHS COMPLIANT: YES

MDL,SIN,1GD,1:1,SMT,TU, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5149NL 920695-HX5149NL 166-HX5149NL 553-2810-5-ND HX5149NL HX5149NL 85AJ2916
Product Name Ethernet Transformer Pulse Transformers - HX5149NL 360UH Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details