Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182651-HX1234T
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.125" L x 0.480" W (28.58mm x 12.19mm)
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX1234T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1234T can be used for catalog matching and distributor lookup.
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 4-Port
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1182651-HX1234T | 166-HX1234T | 553-HX1234TTR-ND | HX1234T | HX1234T |
| Product Name | Pulse Transformers - HX1234T | Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal |