Pulse Electronics Corporation Pulse Transformer HX5084FNLT

Description
MOD MAGNETIC 1PORT 1000BASE-T Product overview: HX5084FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOD MAGNETIC 1PORT 1000BASE-T Product overview: HX5084FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX5084FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5084FNLT
Pulse Transformer 166-HX5084FNLT
MOD MAGNETIC 1PORT 1000BASE-T Product overview: HX5084FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084FNLT can be used for catalog matching and distributor lookup.

MOD MAGNETIC 1PORT 1000BASE-T Product overview: HX5084FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX5084FNLT - 874069-HX5084FNLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5084FNLT
874069-HX5084FNLT
Pulse Transformers - HX5084FNLT 874069-HX5084FNLT
Manufacturer: Pulse Win Source Part Number: 874069-HX5084FNLT Operating Temperature Range: -40°C ~ 85°C Features: Pulse Transformer Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-2252-2, 553-2252-1, 553-2252, 553-2252-ND, 553-2252-6

Manufacturer: Pulse
Win Source Part Number: 874069-HX5084FNLT
Operating Temperature Range: -40°C ~ 85°C
Features: Pulse Transformer Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-2252-2, 553-2252-1, 553-2252, 553-2252-ND, 553-2252-6

Buy Now Datasheet
Pulse Transformers - 553-2252-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2252-2-ND
Pulse Transformers 553-2252-2-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2252-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2252-6-ND
Pulse Transformers 553-2252-6-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2252-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2252-1-ND
Pulse Transformers 553-2252-1-ND
Pulse Transformer Surface Mount

Pulse Transformer Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5084FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5084FNLT
Pulse Transformers HX5084FNLT
MOD MAGNETIC 1PORT 1000BASE-T

MOD MAGNETIC 1PORT 1000BASE-T

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5084FNLT
Audio Transformers / Signal Transformers HX5084FNLT
Audio Transformers / Signal Transformers 1000Base-T NonPoE 1-Port SMD 350uH

Audio Transformers / Signal Transformers 1000Base-T NonPoE 1-Port SMD 350uH

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5084FNLT
Transformers - Pulse Transformers HX5084FNLT
MOD MAGNETIC 1PORT 1000BASE-T

MOD MAGNETIC 1PORT 1000BASE-T

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-HX5084FNLT 874069-HX5084FNLT 553-2252-2-ND HX5084FNLT HX5084FNLT HX5084FNLT
Product Name Pulse Transformer Pulse Transformers - HX5084FNLT Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details