Pulse Electronics Corporation Pulse Transformer HX2326FNLT

Description
PULSE XFMR 1CT:1CT TX/RX Product overview: HX2326FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:1CT TX/RX Product overview: HX2326FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326FNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX2326FNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX2326FNLT
Pulse Transformer 166-HX2326FNLT
PULSE XFMR 1CT:1CT TX/RX Product overview: HX2326FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326FNLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX/RX Product overview: HX2326FNLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326FNLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 967723-HX2326FNLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
967723-HX2326FNLT
Transformers - Pulse Transformers 967723-HX2326FNLT
Win Source Part Number: 967723-HX2326FNLT Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 120µH, 350µH Height - Seated (Max): 0.236" (5.99mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-3793-1,553-3793- 2,HX2326FNLT-ND,553- 3793-6

Win Source Part Number: 967723-HX2326FNLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 120µH, 350µH
Height - Seated (Max): 0.236" (5.99mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.500" L x 0.358" W (12.70mm x 9.09mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-3793-1,553-3793-2,HX2326FNLT-ND,553-3793-6

Buy Now Datasheet
Pulse Transformers - 553-3793-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3793-6-ND
Pulse Transformers 553-3793-6-ND
120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3793-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3793-1-ND
Pulse Transformers 553-3793-1-ND
120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3793-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3793-2-ND
Pulse Transformers 553-3793-2-ND
120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH, 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX2326FNLT
Audio Transformers / Signal Transformers HX2326FNLT
Audio Transformers / Signal Transformers 100Base-TX PoE+ SMD 1-Port 350/120uH

Audio Transformers / Signal Transformers 100Base-TX PoE+ SMD 1-Port 350/120uH

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX2326FNLT
Transformers - Pulse Transformers HX2326FNLT
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site
Pulse Transformers - HX2326FNLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX2326FNLT
Pulse Transformers HX2326FNLT
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-HX2326FNLT 967723-HX2326FNLT 553-3793-6-ND HX2326FNLT HX2326FNLT HX2326FNLT
Product Name Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details