Pulse Electronics Corporation Pulse Transformers HX1217NLT

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-HX1217NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX1217NLTTR-ND
Pulse Transformers 553-HX1217NLTTR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX1217NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX1217NLTDKR-ND
Pulse Transformers 553-HX1217NLTDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX1217NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX1217NLTCT-ND
Pulse Transformers 553-HX1217NLTCT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
HX1217NLT
Transformers - Pulse Transformers HX1217NLT
PULSE XFMR 1:1 TX 1:1 RX 350UH

PULSE XFMR 1:1 TX 1:1 RX 350UH

Supplier's Site
Pulse Transformers - HX1217NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX1217NLT
Pulse Transformers HX1217NLT
PULSE XFMR 1:1 TX 1:1 RX 350UH

PULSE XFMR 1:1 TX 1:1 RX 350UH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers
Product Number 553-HX1217NLTTR-ND HX1217NLT HX1217NLT
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3919 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 277 volts
Output Voltage 120 volts
View Details