Pulse Electronics Corporation Pulse Transformers - HX6096NLT HX6096NLT

Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810098-HX6096NLT Packaging: Reel Mounting Style: SMD Transformer Type: Power over Ethernet (PoE) Inductance: 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Network Win Source Part Number: 810098-HX6096NLT Packaging: Reel Mounting Style: SMD Transformer Type: Power over Ethernet (PoE) Inductance: 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX6096NLT - 810098-HX6096NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX6096NLT
810098-HX6096NLT
Pulse Transformers - HX6096NLT 810098-HX6096NLT
Manufacturer: Pulse Electronics Network Win Source Part Number: 810098-HX6096NLT Packaging: Reel Mounting Style: SMD Transformer Type: Power over Ethernet (PoE) Inductance: 350μH Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm) Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 810098-HX6096NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Power over Ethernet (PoE)
Inductance: 350μH
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.715" L x 0.480" W (18.16mm x 12.20mm)
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformer - 166-HX6096NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX6096NLT
Pulse Transformer 166-HX6096NLT
PULSE XFMR 1CT:1CT TX/RX Product overview: HX6096NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6096NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX/RX Product overview: HX6096NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6096NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2146-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2146-2-ND
Pulse Transformers 553-2146-2-ND
350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2146-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2146-6-ND
Pulse Transformers 553-2146-6-ND
350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-2146-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2146-1-ND
Pulse Transformers 553-2146-1-ND
350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX6096NLT
Transformers - Pulse Transformers HX6096NLT
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site
Pulse Transformers - HX6096NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX6096NLT
Pulse Transformers HX6096NLT
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 810098-HX6096NLT 166-HX6096NLT 553-2146-2-ND HX6096NLT HX6096NLT
Product Name Pulse Transformers - HX6096NLT Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 500 VA
View Details
Transformers - Audio Transformers - Signal Level - 108P - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details