Pulse Electronics Corporation Pulse Transformers - HX5084NLT HX5084NLT

Description
Manufacturer: Pulse Win Source Part Number: 920693-HX5084NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3796-1, HX5084NLT-ND, 553-3796-6, 553-3796-2
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 920693-HX5084NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3796-1, HX5084NLT-ND, 553-3796-6, 553-3796-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX5084NLT - 920693-HX5084NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5084NLT
920693-HX5084NLT
Pulse Transformers - HX5084NLT 920693-HX5084NLT
Manufacturer: Pulse Win Source Part Number: 920693-HX5084NLT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: 553-3796-1, HX5084NLT-ND, 553-3796-6, 553-3796-2

Manufacturer: Pulse
Win Source Part Number: 920693-HX5084NLT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-3796-1, HX5084NLT-ND, 553-3796-6, 553-3796-2

Buy Now Datasheet
Pulse Transformers - 553-3796-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3796-6-ND
Pulse Transformers 553-3796-6-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3796-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3796-2-ND
Pulse Transformers 553-3796-2-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-3796-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3796-1-ND
Pulse Transformers 553-3796-1-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
350UH Pulse Transformer - 166-HX5084NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5084NLT
350UH Pulse Transformer 166-HX5084NLT
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5084NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5084NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5084NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX5084NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5084NLT
Pulse Transformers HX5084NLT
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> RJ45 Transformer
HX5084NLT
Inductors/Coils/Transformers >> RJ45 Transformer HX5084NLT
1CT:1CT SMD,15.2x9.8mm RJ45 Transformer ROHS

1CT:1CT SMD,15.2x9.8mm RJ45 Transformer ROHS

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5084NLT
Transformers - Pulse Transformers HX5084NLT
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5084NLT
Audio Transformers / Signal Transformers HX5084NLT
Audio Transformers / Signal Transformers 10/100/1000 Base-T 350uH 1:1 SMD

Audio Transformers / Signal Transformers 10/100/1000 Base-T 350uH 1:1 SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 920693-HX5084NLT 553-3796-6-ND 166-HX5084NLT HX5084NLT HX5084NLT HX5084NLT HX5084NLT
Product Name Pulse Transformers - HX5084NLT Pulse Transformers 350UH Pulse Transformer Pulse Transformers Inductors/Coils/Transformers >> RJ45 Transformer Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.80E7 Hz
View Details
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
1:16 CORE & WIRE Transformer, 20 - 300 MHz, 50Ω - TC16-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers