Pulse Electronics Corporation Ethernet Transformer HX6096NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX6096NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX6096NL
Ethernet Transformer HX6096NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-HX6096NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX6096NL
Pulse Transformer 166-HX6096NL
PULSE XFMR 1CT:1CT TX/RX Product overview: HX6096NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6096NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX/RX Product overview: HX6096NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6096NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX6096NL - 776263-HX6096NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX6096NL
776263-HX6096NL
Pulse Transformers - HX6096NL 776263-HX6096NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 776263-HX6096NL Series: * Packaging: Tube Family Name: HX Categories: Transformers Dimension: 0.717" L x 0.480" W (18.20mm x 12.20mm) Height - Seated (Maximum): 0.270" (6.85mm) Alternative Parts (Cross-Reference): HX6015FNL; HX6096FNL; Introduction Date: September 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 776263-HX6096NL
Series: *
Packaging: Tube
Family Name: HX
Categories: Transformers
Dimension: 0.717" L x 0.480" W (18.20mm x 12.20mm)
Height - Seated (Maximum): 0.270" (6.85mm)
Alternative Parts (Cross-Reference): HX6015FNL; HX6096FNL;
Introduction Date: September 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - 553-3251-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3251-5-ND
Pulse Transformers 553-3251-5-ND
350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HX6096NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX6096NL
Pulse Transformers HX6096NL
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site Datasheet
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics - 85AJ2919 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics
85AJ2919
Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics 85AJ2919
XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD ROHS COMPLIANT: YES

XFMR, 10/100/1000 BASE-T, POE, 1PORT/SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX6096NL
Transformers - Pulse Transformers HX6096NL
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX6096NL 166-HX6096NL 776263-HX6096NL 553-3251-5-ND HX6096NL 85AJ2919 HX6096NL
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers - HX6096NL Pulse Transformers Pulse Transformers Xfmr, 10/100/1000 Base-T, Poe, 1Port/smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-3L FL2015-3LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details