Pulse Electronics Corporation Ethernet Transformer HX5020FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5020FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5020FNL
Ethernet Transformer HX5020FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
350UH Pulse Transformer - 166-HX5020FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5020FNL
350UH Pulse Transformer 166-HX5020FNL
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5020FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020FNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5020FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-2246-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2246-ND
Pulse Transformers 553-2246-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5020FNL - 776261-HX5020FNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5020FNL
776261-HX5020FNL
Pulse Transformers - HX5020FNL 776261-HX5020FNL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 776261-HX5020FNL Series: * Packaging: Tube Mounting: SMD Family Name: HX5020 Categories: Transformers Dimension: 1.100" L x 0.395" W (27.94mm x 10.03mm) Height - Seated (Maximum): 0.328" (8.33mm) Introduction Date: August 13, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 776261-HX5020FNL
Series: *
Packaging: Tube
Mounting: SMD
Family Name: HX5020
Categories: Transformers
Dimension: 1.100" L x 0.395" W (27.94mm x 10.03mm)
Height - Seated (Maximum): 0.328" (8.33mm)
Introduction Date: August 13, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5020FNL
Audio Transformers / Signal Transformers HX5020FNL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5020FNL
Transformers - Pulse Transformers HX5020FNL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Pulse Transformers - HX5020FNL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5020FNL
Pulse Transformers HX5020FNL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site Datasheet
Mdl,dual,1Gd,1 Pulse Electronics - 51AK2781 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,dual,1Gd,1 Pulse Electronics
51AK2781
Mdl,dual,1Gd,1 Pulse Electronics 51AK2781
MDL,DUAL,1GD,1:1,SMT ,TU ROHS COMPLIANT: YES

MDL,DUAL,1GD,1:1,SMT,TU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5020FNL 166-HX5020FNL 553-2246-ND 776261-HX5020FNL HX5020FNL HX5020FNL HX5020FNL 51AK2781
Product Name Ethernet Transformer 350UH Pulse Transformer Pulse Transformers Pulse Transformers - HX5020FNL Audio Transformers / Signal Transformers Transformers - Pulse Transformers Pulse Transformers Mdl,dual,1Gd,1 Pulse Electronics
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details