Bourns, Inc.
Switching Converter, SMPS Transformers
HVMA03F4A-LP8S
Description
TRANSF GATE DRIVE 2W 15V
Request a Quote
Email Supplier
Datasheet
Description
TRANSF GATE DRIVE 2W 15V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Transformers |
|
Product Number
|
118-HVMA03F4A-LP8STR-ND |
|
Product Name
|
Switching Converter, SMPS Transformers |
|
Category
|
Signal
|
|
Other Transformer Types / Applications
|
Switch Mode Transformers
|
|
Mounting
|
Chip Transformer
|
Unlock Full Specs
to access all available technical data
Similar Products
Other Transformer Types / Applications
Isolation
Operating Frequency
48 to 62 Hz
Input Voltage
230 volts
View Details
Category
Signal
Other Transformer Types / Applications
Balun
Mounting
Chip Transformer
View Details
3 suppliers
Category
Signal
Other Transformer Types / Applications
Current-Sense
Power Rating (VA)
0.0969 VA
View Details
5 suppliers