Pulse Electronics Corporation Pulse Transformers HX1188T

Description
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - HX1188T-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
HX1188T-ND
Pulse Transformers HX1188T-ND
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX1188T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX1188T
Pulse Transformer 166-HX1188T
PULSE XFMR 1:1 TX 1:1 RX Product overview: HX1188T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188T can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1 TX 1:1 RX Product overview: HX1188T from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX1188T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX1188T - 1044379-HX1188T - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX1188T
1044379-HX1188T
Pulse Transformers - HX1188T 1044379-HX1188T
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1044379-HX1188T Packaging: Reel - TR Height - Seated (Max): 0.245" (6.22mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1044379-HX1188T
Packaging: Reel - TR
Height - Seated (Max): 0.245" (6.22mm)
Mounting: SMD (SMT)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX1188T
Transformers - Pulse Transformers HX1188T
PULSE XFMR 1:1 TX 1:1 RX

PULSE XFMR 1:1 TX 1:1 RX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number HX1188T-ND 166-HX1188T 1044379-HX1188T HX1188T
Product Name Pulse Transformers Pulse Transformer Pulse Transformers - HX1188T Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Switching Converter, SMPS Transformers - ZB1053-AED - ODG (Origin Data Global)
Specs
Category Signal
Other Transformer Types / Applications For DC/DC Converters
Mounting Surface Mount
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672325-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details