Pulse Electronics Corporation Ethernet Transformer HX5400NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5400NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5400NL
Ethernet Transformer HX5400NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-HX5400NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5400NL
Pulse Transformer 166-HX5400NL
XFRMR MODL 4PORT POE GIGABIT Product overview: HX5400NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5400NL can be used for catalog matching and distributor lookup.

XFRMR MODL 4PORT POE GIGABIT Product overview: HX5400NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5400NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1847-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1847-ND
Pulse Transformers 553-1847-ND
350µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - HX5400NL - 1044399-HX5400NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX5400NL
1044399-HX5400NL
Pulse Transformers - HX5400NL 1044399-HX5400NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1044399-HX5400NL Packaging: Tube/Rail Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 350μH Height - Seated (Max): 0.438" (11.12mm) Mounting: SMD (SMT) Weight: 0.35 oz (9.97g) Family Name: HX Categories: Transformers Status: Active Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1044399-HX5400NL
Packaging: Tube/Rail
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 350μH
Height - Seated (Max): 0.438" (11.12mm)
Mounting: SMD (SMT)
Weight: 0.35 oz (9.97g)
Family Name: HX
Categories: Transformers
Status: Active
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX5400NL
Transformers - Pulse Transformers HX5400NL
XFRMR MODL 4PORT POE GIGABIT

XFRMR MODL 4PORT POE GIGABIT

Supplier's Site
Pulse Transformers - HX5400NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5400NL
Pulse Transformers HX5400NL
XFRMR MODL 4PORT POE GIGABIT

XFRMR MODL 4PORT POE GIGABIT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5400NL
Audio Transformers / Signal Transformers HX5400NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 4-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 4-Port

Buy Now Datasheet
Xfmr, 10/100/1000 Base-T, Poe, 4Port/smd Rohs Compliant Pulse Electronics - 85AJ2917 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, Poe, 4Port/smd Rohs Compliant Pulse Electronics
85AJ2917
Xfmr, 10/100/1000 Base-T, Poe, 4Port/smd Rohs Compliant Pulse Electronics 85AJ2917
XFMR, 10/100/1000 BASE-T, POE, 4PORT/SMD ROHS COMPLIANT: YES

XFMR, 10/100/1000 BASE-T, POE, 4PORT/SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5400NL 166-HX5400NL 553-1847-ND 1044399-HX5400NL HX5400NL HX5400NL HX5400NL 85AJ2917
Product Name Ethernet Transformer Pulse Transformer Pulse Transformers Pulse Transformers - HX5400NL Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100/1000 Base-T, Poe, 4Port/smd Rohs Compliant Pulse Electronics
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-RFXF0006H-TR13CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-BMNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details