Pulse Electronics Corporation Ethernet Transformer HX5120NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5120NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5120NL
Ethernet Transformer HX5120NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
350UH Pulse Transformer - 166-HX5120NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350UH Pulse Transformer
166-HX5120NL
350UH Pulse Transformer 166-HX5120NL
PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5120NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5120NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1 CT:1CT TX/RX 350UH Product overview: HX5120NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 350UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5120NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - HX5120NL - 1182666-HX5120NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HX5120NL
1182666-HX5120NL
Electronic Surplus - HX5120NL 1182666-HX5120NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182666-HX5120NL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10/100/1000 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.082" (2.08mm) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Parts Dimension: 0.650" L x 0.360" W (16.51mm x 9.14mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182666-HX5120NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.082" (2.08mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Parts Dimension: 0.650" L x 0.360" W (16.51mm x 9.14mm)

Buy Now
Pulse Transformers - 553-3249-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3249-5-ND
Pulse Transformers 553-3249-5-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
PULSE XFMR 1 CT:1CT TX/RX 350UH - 664-HX5120NL - Utmel Electronic Limited
Hong Kong, China
PULSE XFMR 1 CT:1CT TX/RX 350UH
664-HX5120NL
PULSE XFMR 1 CT:1CT TX/RX 350UH 664-HX5120NL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Pulse Transformers - HX5120NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5120NL
Pulse Transformers HX5120NL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site Datasheet
Transformer, 1 Pulse Electronics - 60AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Pulse Electronics
60AC4477
Transformer, 1 Pulse Electronics 60AC4477
TRANSFORMER, 1:1, 1PORT, 1000BASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, 1:1, 1PORT, 1000BASE-T, SMT; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Xfmr, 10/100/1000 Base-T, 1Port, Smd Rohs Compliant Pulse Electronics - 85AJ2915 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100/1000 Base-T, 1Port, Smd Rohs Compliant Pulse Electronics
85AJ2915
Xfmr, 10/100/1000 Base-T, 1Port, Smd Rohs Compliant Pulse Electronics 85AJ2915
XFMR, 10/100/1000 BASE-T, 1PORT, SMD ROHS COMPLIANT: YES

XFMR, 10/100/1000 BASE-T, 1PORT, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX5120NL
Transformers - Pulse Transformers HX5120NL
PULSE XFMR 1 CT:1CT TX/RX 350UH

PULSE XFMR 1 CT:1CT TX/RX 350UH

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5120NL
Audio Transformers / Signal Transformers HX5120NL
Audio Transformers / Signal Transformers 1000Base-T NonPoE 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 1000Base-T NonPoE 350uH .65Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5120NL 166-HX5120NL 1182666-HX5120NL 553-3249-5-ND 664-HX5120NL HX5120NL 60AC4477 85AJ2915 HX5120NL HX5120NL
Product Name Ethernet Transformer 350UH Pulse Transformer Electronic Surplus - HX5120NL Pulse Transformers PULSE XFMR 1 CT:1CT TX/RX 350UH Pulse Transformers Transformer, 1 Pulse Electronics Xfmr, 10/100/1000 Base-T, 1Port, Smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details