Pulse Electronics Corporation Ethernet Transformer HX2019FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX2019FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX2019FNL
Ethernet Transformer HX2019FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-2203-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2203-ND
Pulse Transformers 553-2203-ND
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX2019FNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX2019FNL
Pulse Transformer 166-HX2019FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX2019FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2019FNL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: HX2019FNL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2019FNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX2019FNL - 874067-HX2019FNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX2019FNL
874067-HX2019FNL
Pulse Transformers - HX2019FNL 874067-HX2019FNL
Manufacturer: Pulse Win Source Part Number: 874067-HX2019FNL Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 874067-HX2019FNL
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX2019FNL
Audio Transformers / Signal Transformers HX2019FNL
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .75Ohms 1-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .75Ohms 1-Port

Buy Now Datasheet
PULSE XFMR 1CT:1CT TX 1CT:1CT RX - 664-HX2019FNL - Utmel Electronic Limited
Hong Kong, China
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
664-HX2019FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX 664-HX2019FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX2019FNL
Transformers - Pulse Transformers HX2019FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4473
Poe Transformer, 1 Pulse Electronics 60AC4473
POE TRANSFORMER, 1:1, 1PORT, 100BASE-TX; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:4.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, 100BASE-TX; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:4.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Mdl,sin,100P,1 Pulse Electronics - 79AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100P,1 Pulse Electronics
79AH3057
Mdl,sin,100P,1 Pulse Electronics 79AH3057
MDL,SIN,100P,1:1,SMT ,TU ROHS COMPLIANT: YES

MDL,SIN,100P,1:1,SMT,TU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX2019FNL 553-2203-ND 166-HX2019FNL 874067-HX2019FNL HX2019FNL 664-HX2019FNL HX2019FNL 60AC4473 79AH3057
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Pulse Transformers - HX2019FNL Audio Transformers / Signal Transformers PULSE XFMR 1CT:1CT TX 1CT:1CT RX Transformers - Pulse Transformers Poe Transformer, 1 Pulse Electronics Mdl,sin,100P,1 Pulse Electronics
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details