Pulse Electronics Corporation Ethernet Transformer HX5201NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HX5201NL Ethernet transformer from Pulse Electronics Corporation is designed for high-performance networking applications, supporting data rates up to 10GBASE-T. It is RoHS compliant and meets IEEE 802.3 standards, ensuring reliable electrical circuit isolation while maintaining signal integrity. The transformer features high isolation levels of up to 6kV, making it suitable for demanding environments. It is available in various package options, including single, dual, and quad configurations, and supports surface mount technology (SMT) and ball grid array (BGA) formats. The device operates over an extended temperature range of -40°C to +85°C and is capable of Power over Ethernet (PoE++) applications, enhancing its versatility for different project requirements.

Datasheet Summary
Powered by GS/AI

The HX5201NL Ethernet transformer from Pulse Electronics Corporation is designed for high-performance networking applications, supporting data rates up to 10GBASE-T. It is RoHS compliant and meets IEEE 802.3 standards, ensuring reliable electrical circuit isolation while maintaining signal integrity. The transformer features high isolation levels of up to 6kV, making it suitable for demanding environments. It is available in various package options, including single, dual, and quad configurations, and supports surface mount technology (SMT) and ball grid array (BGA) formats. The device operates over an extended temperature range of -40°C to +85°C and is capable of Power over Ethernet (PoE++) applications, enhancing its versatility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5201NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5201NL
Ethernet Transformer HX5201NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-1846-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1846-ND
Pulse Transformers 553-1846-ND
350µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

350µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-HX5201NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX5201NL
Pulse Transformer 166-HX5201NL
XFRMR MODL 2PORT POE GIGABIT Product overview: HX5201NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5201NL can be used for catalog matching and distributor lookup.

XFRMR MODL 2PORT POE GIGABIT Product overview: HX5201NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5201NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - HX5201NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX5201NL
Pulse Transformers HX5201NL
XFRMR MODL 2PORT POE GIGABIT

XFRMR MODL 2PORT POE GIGABIT

Supplier's Site Datasheet
XFRMR MODL 2PORT POE GIGABIT - 17639-HX5201NL - Utmel Electronic Limited
Hong Kong, China
XFRMR MODL 2PORT POE GIGABIT
17639-HX5201NL
XFRMR MODL 2PORT POE GIGABIT 17639-HX5201NL
XFRMR MODL 2PORT POE GIGABIT

XFRMR MODL 2PORT POE GIGABIT

Supplier's Site
Futian, China
Transformers - Pulse Transformers
HX5201NL
Transformers - Pulse Transformers HX5201NL
XFRMR MODL 2PORT POE GIGABIT

XFRMR MODL 2PORT POE GIGABIT

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4479 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4479
Poe Transformer, 1 Pulse Electronics 60AC4479
POE TRANSFORMER, 1:1, 2PORT, 1000BASE-T; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 2PORT, 1000BASE-T; No. of Ports:2 Port; Turns Ratio:1:1; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Mdl,dual,1Gd,1 Pulse Electronics - 79AH3062 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,dual,1Gd,1 Pulse Electronics
79AH3062
Mdl,dual,1Gd,1 Pulse Electronics 79AH3062
MDL,DUAL,1GD,1:1,SMT ,TU ROHS COMPLIANT: YES

MDL,DUAL,1GD,1:1,SMT,TU ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5201NL
Audio Transformers / Signal Transformers HX5201NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5201NL 553-1846-ND 166-HX5201NL HX5201NL 17639-HX5201NL HX5201NL 60AC4479 79AH3062 HX5201NL
Product Name Ethernet Transformer Pulse Transformers Pulse Transformer Pulse Transformers XFRMR MODL 2PORT POE GIGABIT Transformers - Pulse Transformers Poe Transformer, 1 Pulse Electronics Mdl,dual,1Gd,1 Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details