Pulse Electronics Corporation Pulse Transformer HX2305NLT

Description
XFRMR MODUL 2PORT POE 1:1 10/100 Product overview: HX2305NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2305NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR MODUL 2PORT POE 1:1 10/100 Product overview: HX2305NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2305NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-HX2305NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX2305NLT
Pulse Transformer 166-HX2305NLT
XFRMR MODUL 2PORT POE 1:1 10/100 Product overview: HX2305NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2305NLT can be used for catalog matching and distributor lookup.

XFRMR MODUL 2PORT POE 1:1 10/100 Product overview: HX2305NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2305NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-HX2305NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX2305NLTCT-ND
Pulse Transformers 553-HX2305NLTCT-ND
XFRMR MODUL 2PORT POE 1:1 10/100

XFRMR MODUL 2PORT POE 1:1 10/100

Buy Now Datasheet
Pulse Transformers - 553-HX2305NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX2305NLTTR-ND
Pulse Transformers 553-HX2305NLTTR-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-HX2305NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-HX2305NLTDKR-ND
Pulse Transformers 553-HX2305NLTDKR-ND
XFRMR MODUL 2PORT POE 1:1 10/100

XFRMR MODUL 2PORT POE 1:1 10/100

Buy Now Datasheet
Pulse Transformers - HX2305NLT - 1044389-HX2305NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - HX2305NLT
1044389-HX2305NLT
Pulse Transformers - HX2305NLT 1044389-HX2305NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1044389-HX2305NLT Packaging: Reel - TR Transformer Type: Isolation and Data Interface (Encapsulated) Height - Seated (Max): 0.251" (6.37mm) Mounting: SMD (SMT) Weight: 0.1 oz (2.85g) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1044389-HX2305NLT
Packaging: Reel - TR
Transformer Type: Isolation and Data Interface (Encapsulated)
Height - Seated (Max): 0.251" (6.37mm)
Mounting: SMD (SMT)
Weight: 0.1 oz (2.85g)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HX2305NLT
Transformers - Pulse Transformers HX2305NLT
XFRMR MODUL 2PORT POE 1:1 10/100

XFRMR MODUL 2PORT POE 1:1 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX2305NLT
Audio Transformers / Signal Transformers HX2305NLT
Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 100Base-TX SMD PoE 350uH .65Ohms 2-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-HX2305NLT 553-HX2305NLTCT-ND 1044389-HX2305NLT HX2305NLT HX2305NLT
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - HX2305NLT Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details