Pulse Electronics Corporation Ethernet Transformer HX6101NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX6101NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX6101NL
Ethernet Transformer HX6101NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformer - 166-HX6101NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-HX6101NL
Pulse Transformer 166-HX6101NL
PULSE XFMR 1CT:1CT TX/RX Product overview: HX6101NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6101NL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX/RX Product overview: HX6101NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX6101NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1028107-HX6101NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1028107-HX6101NL
Transformers - Pulse Transformers 1028107-HX6101NL
Win Source Part Number: 1028107-HX6101NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100/1000 Base-T Inductance: 120µH, 350µH Height - Seated (Max): 0.285" (7.24mm) Standard Package: 15 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: HX6101NL-ND,-HX6101N L,553-3252-5

Win Source Part Number: 1028107-HX6101NL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 120µH, 350µH
Height - Seated (Max): 0.285" (7.24mm)
Standard Package: 15
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.095" L x 0.480" W (27.81mm x 12.19mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: HX6101NL-ND,-HX6101NL,553-3252-5

Buy Now Datasheet
Pulse Transformers - 553-3252-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3252-5-ND
Pulse Transformers 553-3252-5-ND
120µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

120µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX6101NL
Audio Transformers / Signal Transformers HX6101NL
Audio Transformers / Signal Transformers 1000BASE-T PoE+ 2-Port SMD Open

Audio Transformers / Signal Transformers 1000BASE-T PoE+ 2-Port SMD Open

Buy Now Datasheet
Mdl,dual,1Gpp,1 Pulse Electronics - 51AK2816 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,dual,1Gpp,1 Pulse Electronics
51AK2816
Mdl,dual,1Gpp,1 Pulse Electronics 51AK2816
MDL,DUAL,1GPP,1:1,SM T,TU, NPB ROHS COMPLIANT: YES

MDL,DUAL,1GPP,1:1,SMT,TU, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pulse Transformers - HX6101NL - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
HX6101NL
Pulse Transformers HX6101NL
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX6101NL
Transformers - Pulse Transformers HX6101NL
PULSE XFMR 1CT:1CT TX/RX

PULSE XFMR 1CT:1CT TX/RX

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX6101NL 166-HX6101NL 1028107-HX6101NL 553-3252-5-ND HX6101NL 51AK2816 HX6101NL HX6101NL
Product Name Ethernet Transformer Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Audio Transformers / Signal Transformers Mdl,dual,1Gpp,1 Pulse Electronics Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-354X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details