Pulse Electronics Corporation Ethernet Transformer HX5020NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HX5020NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HX5020NL
Ethernet Transformer HX5020NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Electronic Surplus - HX5020NL - 1182662-HX5020NL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HX5020NL
1182662-HX5020NL
Electronic Surplus - HX5020NL 1182662-HX5020NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1182662-HX5020NL Packaging: Tube Mounting Style: SMD Transformer Type: LAN 1000 Base-T Weight: 0.06 oz (1.71g) Categories: Transformers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.341" (8.66mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Parts Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1182662-HX5020NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 1000 Base-T
Weight: 0.06 oz (1.71g)
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.341" (8.66mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Parts Dimension: 1.100" L x 0.297" W (27.94mm x 7.54mm)

Buy Now
Dual Pulse Transformer - 166-HX5020NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-HX5020NL
Dual Pulse Transformer 166-HX5020NL
MODULE DUAL GIGABIT ETHENET 50P Product overview: HX5020NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020NL can be used for catalog matching and distributor lookup.

MODULE DUAL GIGABIT ETHENET 50P Product overview: HX5020NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX5020NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1432-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1432-5-ND
Pulse Transformers 553-1432-5-ND
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HX5020NL
Audio Transformers / Signal Transformers HX5020NL
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 2-Port

Buy Now Datasheet
Xfmr, 1000 Base-T, 2Port, Smd Rohs Compliant Pulse Electronics - 85AJ2912 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 1000 Base-T, 2Port, Smd Rohs Compliant Pulse Electronics
85AJ2912
Xfmr, 1000 Base-T, 2Port, Smd Rohs Compliant Pulse Electronics 85AJ2912
XFMR, 1000 BASE-T, 2PORT, SMD ROHS COMPLIANT: YES

XFMR, 1000 BASE-T, 2PORT, SMD ROHS COMPLIANT: YES

Supplier's Site
Mdl,dual,1Gd,1 Pulse Electronics - 51AK2784 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,dual,1Gd,1 Pulse Electronics
51AK2784
Mdl,dual,1Gd,1 Pulse Electronics 51AK2784
MDL,DUAL,1GD,1:1,SMT ,TU NPB ROHS COMPLIANT: YES

MDL,DUAL,1GD,1:1,SMT,TU NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
HX5020NL
Transformers - Pulse Transformers HX5020NL
MODULE DUAL GIGABIT ETHENET 50P

MODULE DUAL GIGABIT ETHENET 50P

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number HX5020NL 1182662-HX5020NL 166-HX5020NL 553-1432-5-ND HX5020NL 85AJ2912 HX5020NL
Product Name Ethernet Transformer Electronic Surplus - HX5020NL Dual Pulse Transformer Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 1000 Base-T, 2Port, Smd Rohs Compliant Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Flyback Transformers for Silicon Laboratories Si3402 - FA2805-CL FA2805-CLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details