Manufacturer: Pulse
Win Source Part Number: 850151-HX2326NLT
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: 553-3794-1, 553-3794-2, HX2326NLT-ND, 553-3794-6
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
MODULE 10/100B-T POE SMD Product overview: HX2326NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-HX2326NLT can be used for catalog matching and distributor lookup.
Audio Transformers / Signal Transformers 100Base-TX PoE+ SMD 1-Port 350/120uH
MODULE 10/100B-T POE SMD
MODULE 10/100B-T POE SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 850151-HX2326NLT | 553-3794-2-ND | 166-HX2326NLT | HX2326NLT | HX2326NLT | HX2326NLT |
| Product Name | Pulse Transformers - HX2326NLT | Pulse Transformers | SMD Pulse Transformer | Audio Transformers / Signal Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |