DIODES Incorporated TVS Diodes P6SMAJ20ADF-13

Description
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat
Request a Quote Datasheet
Description
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMAJ20ADF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat

32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat

Buy Now Datasheet
TVS - TVS - Diodes - P6SMAJ20ADF-13 - 888426-P6SMAJ20ADF-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMAJ20ADF-13
888426-P6SMAJ20ADF-13
TVS - TVS - Diodes - P6SMAJ20ADF-13 888426-P6SMAJ20ADF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 888426-P6SMAJ20ADF-1 3 Series: SMAJ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: P6SMAJ20 Categories: Circuit Protection Case / Package: D-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: P6SMAJ20ADFDIDKR, P6SMAJ20ADFDITR, P6SMAJ20ADF-13DIDKR, P6SMAJ20ADF-13DITR, P6SMAJ20ADFDITR-ND, P6SMAJ20ADFDIDKR-ND, P6SMAJ20ADF-13DICT, P6SMAJ20ADFDICT, P6SMAJ20ADFDICT-ND, P6SMAJ20ADF

Manufacturer: Diodes Incorporated
Win Source Part Number: 888426-P6SMAJ20ADF-13
Series: SMAJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: P6SMAJ20
Categories: Circuit Protection
Case / Package: D-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: P6SMAJ20ADFDIDKR, P6SMAJ20ADFDITR, P6SMAJ20ADF-13DIDKR, P6SMAJ20ADF-13DITR, P6SMAJ20ADFDITR-ND, P6SMAJ20ADFDIDKR-ND, P6SMAJ20ADF-13DICT, P6SMAJ20ADFDICT, P6SMAJ20ADFDICT-ND, P6SMAJ20ADF

Buy Now Datasheet
TVS Protection Diode - 144-P6SMAJ20ADF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMAJ20ADF-13
TVS Protection Diode 144-P6SMAJ20ADF-13
TVS DIODE 20VWM 32.4VC D-FLAT Product overview: P6SMAJ20ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMAJ20ADF-13 can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 32.4VC D-FLAT Product overview: P6SMAJ20ADF-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMAJ20ADF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMAJ20ADF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMAJ20ADF-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMAJ20ADF-13
TVS DIODE 20VWM 32.4VC D-FLAT

TVS DIODE 20VWM 32.4VC D-FLAT

Supplier's Site
TVS Diodes P6SMAJ20ADF-13
TVS DIODE 20VWM 32.4VC D-FLAT

TVS DIODE 20VWM 32.4VC D-FLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMAJ20ADF-13DITR-ND 888426-P6SMAJ20ADF-13 144-P6SMAJ20ADF-13 P6SMAJ20ADF-13 P6SMAJ20ADF-13
Product Name TVS Diodes TVS - TVS - Diodes - P6SMAJ20ADF-13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 2-SMD, Flat Leads D-Flat Tape & Reel (TR) D-Flat 2-SMD, Flat Lead
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 32.4 volts 32.4 volts 32.4 volts
VBR 22.2 volts 22.2 volts 22.2 volts
Unlock Full Specs
to access all available technical data