Vishay Intertechnology, Inc. 600W 137V TVS Protection Diode P6SMB100CA-E3/52

Description
600W Bidirectional TVS Diode, 137V Clamping, SMB, DO-214AA Product overview: P6SMB100CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB100CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 137V Clamping, SMB, DO-214AA Product overview: P6SMB100CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB100CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 137V TVS Protection Diode
144-P6SMB100CA-E3/52
600W 137V TVS Protection Diode 144-P6SMB100CA-E3/52
600W Bidirectional TVS Diode, 137V Clamping, SMB, DO-214AA Product overview: P6SMB100CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB100CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 137V Clamping, SMB, DO-214AA Product overview: P6SMB100CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB100CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB100CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB100CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB100CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB100CA-E3/52 - 748132-P6SMB100CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB100CA-E3/52
748132-P6SMB100CA-E3/52
TVS - TVS - Diodes - P6SMB100CA-E3/52 748132-P6SMB100CA-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 748132-P6SMB100CA-E3 /52 Series: P6SMB, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 85.5V Current - Peak Pulse (10/1000μs): 4.4A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB100CA Categories: Circuit Protection Minimum Breakdown Voltage: 95V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 137V Alternative Parts (Cross-Reference): P6SMB100CA HF TRTB; P6SMB100CA TRTB; P6SMB100CA TRTS; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 748132-P6SMB100CA-E3/52
Series: P6SMB, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85.5V
Current - Peak Pulse (10/1000μs): 4.4A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB100CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 95V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 137V
Alternative Parts (Cross-Reference): P6SMB100CA HF TRTB; P6SMB100CA TRTB; P6SMB100CA TRTS;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB100CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB100CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB100CA-E3/52
TVS DIODE 85.5VWM 137VC DO214AA

TVS DIODE 85.5VWM 137VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB100CA-E3/52 P6SMB100CA-E3/52GITR-ND 748132-P6SMB100CA-E3/52 P6SMB100CA-E3/52
Product Name 600W 137V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMB100CA-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data