137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB100A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB100A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 85.5VWM 137VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 85.5VWM 137VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB100A-E3/52GICT-ND | 144-P6SMB100A-E3/52 | P6SMB100A-E3/52 | 12M0580 | P6SMB100A-E3/52 |
| Product Name | TVS Diodes | 600 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-214Aa / Smb Vishay | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 137 volts | 137 volts | 137 volts | ||
| VBR | 95 volts | 95 volts | 95 volts |