58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE, UNIDIR, 36V, 600W, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 36VWM 58.1VC D-FLAT
TVS DIODE 36VWM 58.1VC D-FLAT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMAJ36ADF-13DITR-ND | 29AK4553 | P6SMAJ36ADF-13 | P6SMAJ36ADF-13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 36V, 600W, D-Flat Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | 2-SMD, Flat Leads | 2-SMD, Flat Lead | D-Flat | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | |
| VBR | 40 volts | 40 volts | 40 volts |