11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount D-Flat
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 6.5VWM 11.2VC D-FLAT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMAJ6.5ADFDICT-ND | P6SMAJ6.5ADF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, Flat Leads | D-Flat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 11.2 volts | 11.2 volts |