The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.5A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 85.5VWM 137VC SMB
TVS DIODE, 800W, 85.5V, UNIDIR, SMB; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 85.5V, DO-214AA
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB100A | P6SMB100ALFDKR-ND | P6SMB100A | 27AK1481 | 51AK9246 |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, 800W, 85.5V, Unidir, Smb; Product Range Littelfuse | Tvs Diode, Unidir, 85.5V, Do-214Aa Littelfuse |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 137 volts | 137 volts | 137 volts | ||
| VBR | 95 to 105 volts | 95 volts | 95 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |