The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
13.4V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
13.4V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 7.78VWM 13.4VC DO204AC
TVS DIODE, BIDIR, 7.78V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DO15 7.7V 600W BIDIR
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE9.1CA | P6KE9.1CALFCT-ND | P6KE9.1CA | 27AK1480 | P6KE9.1CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 7.78V, Do-15; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 7.78 volts | ||||
| VBR | 8.65 to 9.55 volts | 8.65 volts | 8.65 volts | 8.65 volts | 8.65 volts |
| PD | 600000 milliwatts | ||||
| Configuration | Single | ||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC (DO-15) |