35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 22VWM 35.5VC D-FLAT
TVS DIODE, UNIDIR, 600W, 22V, D-FLAT ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMAJ22ADF-13-ND | P6SMAJ22ADF-13 | 27AJ4951 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 600W, 22V, D-Flat Rohs Compliant Diodes Inc. |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | D-Flat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 35.5 volts | 35.5 volts |