14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE, UNIDIR, 600W, 8.5V, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.4VC D-FLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMAJ8.5ADF-13-ND | 27AJ4962 | P6SMAJ8.5ADF-13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 600W, 8.5V, D-Flat Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | D-Flat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 14.4 volts | 14.4 volts |