TVS DIODE 22VWM 35.5VC DFLAT
TRANSIENT VOLTAGE SUPPRESSOR D-F
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-P6SMAJ22ADFQ-13TR-ND | P6SMAJ22ADFQ-13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, Flat Leads | D-Flat |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 35.5 volts | 35.5 volts |