53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount D-Flat
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount D-Flat
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE, UNIDIR, 600W, 33V, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 33VWM 53.3VC D-FLAT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-P6SMAJ33ADF-13DKR-ND | 27AJ4954 | P6SMAJ33ADF-13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 600W, 33V, D-Flat Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | D-Flat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 53.3 volts | 53.3 volts |