29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount D-Flat
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount D-Flat
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE, UNIDIR, 600W, 18V, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC D-FLAT
TVS DIODE 18VWM 29.2VC D-FLAT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-P6SMAJ18ADF-13TR-ND | 27AJ4950 | P6SMAJ18ADF-13 | P6SMAJ18ADF-13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 600W, 18V, D-Flat Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | 2-SMD, Flat Leads | D-Flat | 2-SMD, Flat Lead | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 volts | 20 volts | 20 volts |